Dual N-channel MOSFET in CSP package for lithium-ion battery protection circuits, with a source-source ON resistance of 2.2 mΩ at VGS = 3.8 V, source-source voltage rating of 12 V, and continuous source current ratings of 12 A and 27 A for the two channels. The device features a gate-source voltage rating of ±8 V, total power dissipation of 2.1 W on a ceramic substrate, and operating junction temperature up to 150°C. It is RoHS compliant and supplied in an embossed tape reel package of 1,000 pcs. Marked with '3M'.
MOSFET Wide Pad Dual Nchannel MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FCAB21350L1 |
| Product Name | MOSFET |