Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037856-FC8V33030L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FC8V3303
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WMini8-F1
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 2.5V @ 480μA
Max Gate Charge: 3.8nC @ 4.5V
Max Input Capacitance: 360pF @ 10V
Maximum Rds On at Id,Vgs: 20 mOhm @ 3.3A, 10V
Introduction Date: February 20, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Small Signal Field-Effect Transistor, 6.5A I(D), 33V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FC8V33030L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.5A, 33V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5A, 33V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC8V33030L can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 33V 6.5A WMINI8
MOSFET Nch+Nch MOSFET 2.9x2.8mm Flat lead
PANASONIC ELECTRONIC COMPONENTS FC8V33030L Dual MOSFET, Dual N Channel, 6.5 A, 33 V, 0.015 ohm, 10 V, 1 V
MOSFET 2N-CH 33V 6.5A WMINI8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037856-FC8V33030L | 289-FC8V33030L | FC8V33030L | FC8V33030L | 590-FC8V33030L | FC8V33030L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8V33030L | N-Channel 6.5A 33V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | PANASONIC ELECTRONIC COMPONENTS FC8V33030L Dual MOSFET, Dual N Channel, 6.5 A, 33 V, 0.015 ohm, 10 V, 1 V | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 33 volts | 33 volts | 33 volts | |||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | -40 C (-40 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3; WMini8-F1 | 8-SMD, Flat Lead |