Panasonic N-Channel 8A 24V MOSFET Transistor FC8V22040L

Description
Small Signal Field-Effect Transistor, 8A I(D), 24V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FC8V22040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC8V22040L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 8A I(D), 24V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FC8V22040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC8V22040L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 8A 24V MOSFET Transistor
289-FC8V22040L
N-Channel 8A 24V MOSFET Transistor 289-FC8V22040L
Small Signal Field-Effect Transistor, 8A I(D), 24V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FC8V22040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC8V22040L can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 8A I(D), 24V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FC8V22040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC8V22040L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8V22040L - 040246-FC8V22040L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8V22040L
040246-FC8V22040L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8V22040L 040246-FC8V22040L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 040246-FC8V22040L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FC8V2204 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: WMini8-F1 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 1.5V @ 1mA Maximum Rds On at Id,Vgs: 15 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): FC8V2204; Introduction Date: September 05, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 040246-FC8V22040L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FC8V2204
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: WMini8-F1
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 1.5V @ 1mA
Maximum Rds On at Id,Vgs: 15 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): FC8V2204;
Introduction Date: September 05, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FC8V22040L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FC8V22040L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FC8V22040L
MOSFET 2N-CH 24V 8A WMINI8-F1

MOSFET 2N-CH 24V 8A WMINI8-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FC8V22040L 040246-FC8V22040L FC8V22040L
Product Name N-Channel 8A 24V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8V22040L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 1000 milliwatts 1000 milliwatts
TJ -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details