Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8J33040L FC8J33040L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 015887-FC8J33040L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WMini8-F1 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 33V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 2.5V @ 260μA Max Gate Charge: 2.8nC @ 4.5V Max Input Capacitance: 220pF @ 10V Maximum Rds On at Id,Vgs: 38 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 015887-FC8J33040L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WMini8-F1 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 33V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 2.5V @ 260μA Max Gate Charge: 2.8nC @ 4.5V Max Input Capacitance: 220pF @ 10V Maximum Rds On at Id,Vgs: 38 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8J33040L - 015887-FC8J33040L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8J33040L
015887-FC8J33040L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8J33040L 015887-FC8J33040L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 015887-FC8J33040L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WMini8-F1 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 33V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 2.5V @ 260μA Max Gate Charge: 2.8nC @ 4.5V Max Input Capacitance: 220pF @ 10V Maximum Rds On at Id,Vgs: 38 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 015887-FC8J33040L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WMini8-F1
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 2.5V @ 260μA
Max Gate Charge: 2.8nC @ 4.5V
Max Input Capacitance: 220pF @ 10V
Maximum Rds On at Id,Vgs: 38 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 5A 33V MOSFET Transistor
289-FC8J33040L
N-Channel 5A 33V MOSFET Transistor 289-FC8J33040L
Small Signal Field-Effect Transistor, 5A I(D), 33V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FC8J33040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 33V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 33V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC8J33040L can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5A I(D), 33V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FC8J33040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 33V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 33V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC8J33040L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FC8J33040L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FC8J33040L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FC8J33040L
MOSFET 2N-CH 33V 5A WMINI8-F1

MOSFET 2N-CH 33V 5A WMINI8-F1

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch+Nch MOS FET

MOSFET Nch+Nch MOS FET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 015887-FC8J33040L 289-FC8J33040L FC8J33040L FC8J33040L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FC8J33040L N-Channel 5A 33V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 33 volts
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
N-Channel 160A 40V 0.0037ohm MOSFET Transistor - 278-AUIRF1404ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers