Win Source Part Number: 1058639-FC6943010R
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 100mA
Rds On (Max) @ Id, Vgs: 8Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 1µA
Power - Max: 125mW
Package / Case: SOT-563, SOT-666
Supplier Device Package: SSMini6-F3-B
Input Capacitance (Ciss) (Max) @ Vds: 12pF @ 3V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: FC6943010RTR,FC69430
Base Product Number: FC694301
Product Status: Obsolete
N-Channel JFET, 30V, 100mA, 8Ω Rds(on), SOT-666 Product overview: FC6943010R from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FC6943010R can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 0.1A SSMINI6
MOSFET COMPOSITE SM SIG MOS FLAT LEAD 1.6x1.6mm
MOSFET 2N-CH 30V 0.1A SSMINI6
MOSFET, DUAL N CHANNEL, 30V, 2OHM, 100mA, SOT-666; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4VRoHS Compliant: Yes
MOSFET, DUAL N CHANNEL, 30V, 2OHM, 100mA, SOT-666, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1058639-FC6943010R | 289-FC6943010R | FC6943010R | FC6943010R | FC6943010R | 56W4015 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | N-Channel 30V 100mA MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N Channel, 30V, 2Ohm, 100Ma, Sot-666; Transistor Polarity Panasonic |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | SOT3 | SOT-563, SOT-666 | TO-3 | |||
| PD | 125 milliwatts | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |