Panasonic MOSFET FC4B22180L1

Description
MOSFET WL-CSP Dual Nchannel MOSFET
Description
MOSFET WL-CSP Dual Nchannel MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

FC4B22180L1 is a dual N-channel MOSFET designed for lithium-ion battery protection circuits, housed in a CSP (Chip Size Package) with dimensions of 1.74 mm × 1.74 mm. It features a source-source ON resistance of 10 mΩ (typical at VGS = 3.8 V), a source-source breakdown voltage of 20 V, and continuous source currents of up to 5 A (FET1) and 10 A (FET2). The device complies with RoHS and is rated for a channel temperature up to 150 °C and storage temperatures from -55 °C to +150 °C. It is supplied in embossed tape reel packaging (1,000 pcs/reel).

Datasheet Summary
Powered by GS/AI

FC4B22180L1 is a dual N-channel MOSFET designed for lithium-ion battery protection circuits, housed in a CSP (Chip Size Package) with dimensions of 1.74 mm × 1.74 mm. It features a source-source ON resistance of 10 mΩ (typical at VGS = 3.8 V), a source-source breakdown voltage of 20 V, and continuous source currents of up to 5 A (FET1) and 10 A (FET2). The device complies with RoHS and is rated for a channel temperature up to 150 °C and storage temperatures from -55 °C to +150 °C. It is supplied in embossed tape reel packaging (1,000 pcs/reel).

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET WL-CSP Dual Nchannel MOSFET

MOSFET WL-CSP Dual Nchannel MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number FC4B22180L1
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441919P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
650V 47A MOSFET Transistor - 285-47N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 415000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers