EZPV PP Capacitor 600VDC 40uF +-10% 41.5
EZPV PP Capacitor 600VDC 40uF +-10% 41.5
CAP, 40UF, 600V, FILM, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2048615 | 69AH7729 |
| Product Name | Film Capacitors | Cap, 40Uf, 600V, Film, Radial Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |