Panasonic Film Capacitors EZPE80606MTA

Description
Capacitor Film EZPE series 800Vdc 60uF
Request a Quote Datasheet
Description
Capacitor Film EZPE series 800Vdc 60uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7693044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7693044P
Film Capacitors 7693044P
Capacitor Film EZPE series 800Vdc 60uF

Capacitor Film EZPE series 800Vdc 60uF

Supplier's Site
Film Capacitors - 7693044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7693044
Film Capacitors 7693044
Capacitor Film EZPE series 800Vdc 60uF

Capacitor Film EZPE series 800Vdc 60uF

Supplier's Site
Cap, 60Μf, 800V, 10%, Pp; Capacitance Panasonic - 63W2170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 60Μf, 800V, 10%, Pp; Capacitance Panasonic
63W2170
Cap, 60Μf, 800V, 10%, Pp; Capacitance Panasonic 63W2170
CAP, 60µF, 800V, 10%, PP; Capacitance:60µF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:EZPE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 60µF, 800V, 10%, PP; Capacitance:60µF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:EZPE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7693044P 7693044 63W2170
Product Name Film Capacitors Film Capacitors Cap, 60Μf, 800V, 10%, Pp; Capacitance Panasonic
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Capacitance Range 6.00E7 microF 60 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers