Panasonic Film Capacitors EZPE1B406MTA

Description
Capacitor Film EZPE series 1100Vdc 40uF
Request a Quote
Description
Capacitor Film EZPE series 1100Vdc 40uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7693066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7693066
Film Capacitors 7693066
Capacitor Film EZPE series 1100Vdc 40uF

Capacitor Film EZPE series 1100Vdc 40uF

Supplier's Site
Film Capacitors - 7693066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7693066P
Film Capacitors 7693066P
Capacitor Film EZPE series 1100Vdc 40uF

Capacitor Film EZPE series 1100Vdc 40uF

Supplier's Site
Cap, 40Μf, 1.1 Kv, 10%, Pp; Capacitance Panasonic - 63W2159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 40Μf, 1.1 Kv, 10%, Pp; Capacitance Panasonic
63W2159
Cap, 40Μf, 1.1 Kv, 10%, Pp; Capacitance Panasonic 63W2159
CAP, 40µF, 1.1 KV, 10%, PP; Capacitance:40µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:EZPE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 40µF, 1.1 KV, 10%, PP; Capacitance:40µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:EZPE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7693066 7693066P 63W2159
Product Name Film Capacitors Film Capacitors Cap, 40Μf, 1.1 Kv, 10%, Pp; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes
Capacitance Range 40 microF 40 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details