CAP FILM 40UF 10% 800V RADIAL
CAP FILM 40UF 10% 800V RADIAL
| Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EZP-V80406MTB | EZP-V80406MTB |
| Product Name | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 40 microF | 40 microF |