CAP FILM 18UF 10% 800V RADIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10-EZP-V80186MTA-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Polypropylene |