CAP FILM 18UF 10% 800V RADIAL
CAP, 18UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):800V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EZP-V80186LTA | 38AJ1310 |
| Product Name | Film Capacitors | Cap, 18Uf, 800V, Film, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 18 microF | 18 microF |