Panasonic Film Capacitors EZP-Q60705MTA

Description
CAP FILM 7UF 10% 600VAC RADIAL
Datasheet
Description
CAP FILM 7UF 10% 600VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q60705MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q60705MTA
Film Capacitors EZP-Q60705MTA
CAP FILM 7UF 10% 600VAC RADIAL

CAP FILM 7UF 10% 600VAC RADIAL

Supplier's Site Datasheet
Cap, 7Uf, 13A, 600Vac, Film, Rad; Dielectric Type Panasonic - 38AJ1299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7Uf, 13A, 600Vac, Film, Rad; Dielectric Type Panasonic
38AJ1299
Cap, 7Uf, 13A, 600Vac, Film, Rad; Dielectric Type Panasonic 38AJ1299
CAP, 7UF, 13A, 600VAC, FILM, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:51mm RoHS Compliant: Yes

CAP, 7UF, 13A, 600VAC, FILM, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:51mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EZP-Q60705MTA 38AJ1299
Product Name Film Capacitors Cap, 7Uf, 13A, 600Vac, Film, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 7 microF 7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details