Panasonic Cap, 4.7Uf, 14A, 600Vac, Film, Rad; Dielectric Type Panasonic EZP-Q60475MTA

Description
CAP, 4.7UF, 14A, 600VAC, FILM, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 14A, 600VAC, FILM, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 14A, 600Vac, Film, Rad; Dielectric Type Panasonic - 38AJ1296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 14A, 600Vac, Film, Rad; Dielectric Type Panasonic
38AJ1296
Cap, 4.7Uf, 14A, 600Vac, Film, Rad; Dielectric Type Panasonic 38AJ1296
CAP, 4.7UF, 14A, 600VAC, FILM, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 4.7UF, 14A, 600VAC, FILM, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - EZP-Q60475MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q60475MTA
Film Capacitors EZP-Q60475MTA
CAP FILM 4.7UF 10% 600VAC RADIAL

CAP FILM 4.7UF 10% 600VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 38AJ1296 EZP-Q60475MTA
Product Name Cap, 4.7Uf, 14A, 600Vac, Film, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 125HC5112KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details