CAP, 1UF, 6.5A, 600VAC, FILM, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:29mmRoHS Compliant: Yes
CAP FILM 1UF 10% 600VAC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 38AJ1290 | EZP-Q60105LTA |
| Product Name | Cap, 1Uf, 6.5A, 600Vac, Film, Rad; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |