CAP FILM 8UF 5% 380VAC RADIAL Product overview: EZP-Q38805LTD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-EZP-Q38805LTD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340304-EZP-Q38805LT
Category: Capacitors - Film Capacitors
Series: EZPQ
Features: Long Life, Low ESR
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 380V
Size / Dimension: 1.634" L x 1.083" W (41.50mm x 27.50mm)
Applications: General Purpose
Height - Seated (Max): 1.693" (43.00mm)
Standard Package: 150
Capacitance: 8 µF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 11.9 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0020
Mfr: Panasonic Electronic Components
Base Product Number: EZP-Q
CAP, 8UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):- RoHS Compliant: Yes
CAP FILM 8UF 5% 380VAC RADIAL
CAP FILM 8UF 5% 380VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-EZP-Q38805LTD | 1340304-EZP-Q38805LTD | 70AH3195 | EZP-Q38805LTD | EZP-Q38805LTD |
| Product Name | 8UF Capacitor | Capacitors - Film Capacitors | Cap, 8Uf, 380Vac, Film, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF |
| WVAC | 380 volts | 380 volts | 380 volts |