Panasonic Film Capacitors EZP-Q38405LTA

Description
CAP FILM 4UF 5% 380VAC RADIAL
Datasheet
Description
CAP FILM 4UF 5% 380VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q38405LTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q38405LTA
Film Capacitors EZP-Q38405LTA
CAP FILM 4UF 5% 380VAC RADIAL

CAP FILM 4UF 5% 380VAC RADIAL

Supplier's Site Datasheet
Cap, 4Uf, 380Vac, Film, Radial; Dielectric Type Panasonic - 70AH3186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Uf, 380Vac, Film, Radial; Dielectric Type Panasonic
70AH3186
Cap, 4Uf, 380Vac, Film, Radial; Dielectric Type Panasonic 70AH3186
CAP, 4UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):- RoHS Compliant: Yes

CAP, 4UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-Q38405LTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-Q38405LTA
Capacitors - Film Capacitors EZP-Q38405LTA
CAP FILM 4UF 5% 380VAC RADIAL

CAP FILM 4UF 5% 380VAC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-Q38405LTA 70AH3186 EZP-Q38405LTA
Product Name Film Capacitors Cap, 4Uf, 380Vac, Film, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers