Panasonic Cap, 4.7Uf, 330Vac, Film, Radial; Dielectric Type Panasonic EZP-Q33475LTA

Description
CAP, 4.7UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:36mmRoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:36mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 70AH3165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
70AH3165
Cap, 4.7Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 70AH3165
CAP, 4.7UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:36mmRoHS Compliant: Yes

CAP, 4.7UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:36mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-Q33475LTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-Q33475LTA
Capacitors - Film Capacitors EZP-Q33475LTA
CAP FILM 4.7UF 5% 330VAC RADIAL

CAP FILM 4.7UF 5% 330VAC RADIAL

Supplier's Site
Film Capacitors - EZP-Q33475LTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33475LTA
Film Capacitors EZP-Q33475LTA
CAP FILM 4.7UF 5% 330VAC RADIAL

CAP FILM 4.7UF 5% 330VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70AH3165 EZP-Q33475LTA EZP-Q33475LTA
Product Name Cap, 4.7Uf, 330Vac, Film, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 105MKP275KG4-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers