Panasonic Capacitors - Film Capacitors EZP-Q33356MTA

Description
CAP FILM 35UF 5% 330VAC RADIAL
Datasheet
Description
CAP FILM 35UF 5% 330VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-Q33356MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-Q33356MTA
Capacitors - Film Capacitors EZP-Q33356MTA
CAP FILM 35UF 5% 330VAC RADIAL

CAP FILM 35UF 5% 330VAC RADIAL

Supplier's Site
Film Capacitors - EZP-Q33356MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33356MTA
Film Capacitors EZP-Q33356MTA
CAP FILM 35UF 5% 330VAC RADIAL

CAP FILM 35UF 5% 330VAC RADIAL

Supplier's Site Datasheet
Cap, 35Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 82AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 35Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
82AH0780
Cap, 35Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 82AH0780
CAP, 35UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

CAP, 35UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-Q33356MTA EZP-Q33356MTA 82AH0780
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 35Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers