Panasonic Capacitors - Film Capacitors EZP-Q33186MTA

Description
CAP FILM 18UF 5% 330VAC RADIAL
Datasheet
Description
CAP FILM 18UF 5% 330VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-Q33186MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-Q33186MTA
Capacitors - Film Capacitors EZP-Q33186MTA
CAP FILM 18UF 5% 330VAC RADIAL

CAP FILM 18UF 5% 330VAC RADIAL

Supplier's Site
Film Capacitors - EZP-Q33186MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33186MTA
Film Capacitors EZP-Q33186MTA
CAP FILM 18UF 5% 330VAC RADIAL

CAP FILM 18UF 5% 330VAC RADIAL

Supplier's Site Datasheet
Cap, 18Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 82AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
82AH0774
Cap, 18Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 82AH0774
CAP, 18UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:18µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

CAP, 18UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:18µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-Q33186MTA EZP-Q33186MTA 82AH0774
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 18Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers