Panasonic Capacitors - Film Capacitors EZP-E80606MTA

Description
CAP FILM 60UF 10% 800VDC RADIAL
Datasheet
Description
CAP FILM 60UF 10% 800VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-E80606MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E80606MTA
Capacitors - Film Capacitors EZP-E80606MTA
CAP FILM 60UF 10% 800VDC RADIAL

CAP FILM 60UF 10% 800VDC RADIAL

Supplier's Site
Film Capacitor, 60Uf, 800V, Rad; Dielectric Type Panasonic - 44W8361 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 60Uf, 800V, Rad; Dielectric Type Panasonic
44W8361
Film Capacitor, 60Uf, 800V, Rad; Dielectric Type Panasonic 44W8361
FILM CAPACITOR, 60UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

FILM CAPACITOR, 60UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - EZP-E80606MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E80606MTA
Film Capacitors EZP-E80606MTA
CAP FILM 60UF 10% 800VDC RADIAL

CAP FILM 60UF 10% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E80606MTA 44W8361 EZP-E80606MTA
Product Name Capacitors - Film Capacitors Film Capacitor, 60Uf, 800V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104PPS122KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details