The Win Source Electronics part number 1010036-EZP-E80406MT
CAP FILM 40UF 10% 800VDC RADIAL Product overview: EZP-E80406MTA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-EZP-E80406MTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010036-EZP-E80406MT
Category: Capacitors>Film Capacitors
Series: EZPE
Features: Low ESR
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 800V
Applications: DC Link, DC Filtering
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 50
Capacitance: 40 µF
Tolerance: ±10%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 8.3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Other Names: EZPE80406MTA,P15534
Base Product Number: EZP-E
CAP FILM 40UF 10% 800VDC RADIAL
CAP FILM 40UF 10% 800VDC RADIAL
FILM CAPACITOR, 40UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-EZP-E80406MTA | 1010036-EZP-E80406MTA | EZP-E80406MTA | EZP-E80406MTA | 44W8357 |
| Product Name | 40UF Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 40Uf, 800V, Rad; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |
| WVDC | 800 volts | 800 volts |