Panasonic Film Capacitors EZP-E57126LTB

Description
CAP FILM 12UF 15% 575VDC RADIAL
Datasheet
Description
CAP FILM 12UF 15% 575VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-E57126LTB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E57126LTB
Film Capacitors EZP-E57126LTB
CAP FILM 12UF 15% 575VDC RADIAL

CAP FILM 12UF 15% 575VDC RADIAL

Supplier's Site Datasheet
Cap, 12Uf, 575V, Film, Radial; Dielectric Type Panasonic - 74AC7082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Uf, 575V, Film, Radial; Dielectric Type Panasonic
74AC7082
Cap, 12Uf, 575V, Film, Radial; Dielectric Type Panasonic 74AC7082
CAP, 12UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 15%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 12UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 15%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-E57126LTB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E57126LTB
Capacitors - Film Capacitors EZP-E57126LTB
CAP FILM 12UF 15% 575VDC RADIAL

CAP FILM 12UF 15% 575VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E57126LTB 74AC7082 EZP-E57126LTB
Product Name Film Capacitors Cap, 12Uf, 575V, Film, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details