Panasonic Film Capacitors EZP-E50906MTA

Description
CAP FILM 90UF 10% 500VDC RADIAL
Datasheet
Description
CAP FILM 90UF 10% 500VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-E50906MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E50906MTA
Film Capacitors EZP-E50906MTA
CAP FILM 90UF 10% 500VDC RADIAL

CAP FILM 90UF 10% 500VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors EZP-E50906MTA
CAP FILM 90UF 10% 500VDC RADIAL

CAP FILM 90UF 10% 500VDC RADIAL

Supplier's Site
Film Capacitor, 90Uf, 500V, 10%, Radial; Dielectric Type Panasonic - 05X8275 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 90Uf, 500V, 10%, Radial; Dielectric Type Panasonic
05X8275
Film Capacitor, 90Uf, 500V, 10%, Radial; Dielectric Type Panasonic 05X8275
FILM CAPACITOR, 90UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 90UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E50906MTA EZP-E50906MTA 05X8275
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 90Uf, 500V, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 90 microF 90 microF 90 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details