Win Source Part Number: 1339382-EZP-E50456MT
Category: Capacitors - Film Capacitors
Series: EZPE
Features: Low ESR
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 500V
Size / Dimension: 1.634" L x 1.181" W (41.50mm x 30.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 2.028" (51.50mm)
Standard Package: 100
Capacitance: 45 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 4.9 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Base Product Number: EZP-E
CAP FILM 45UF 10% 500VDC RADIAL Product overview: EZP-E50456MTA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 45UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-EZP-E50456MTA can be used for catalog matching and distributor lookup.
CAP FILM 45UF 10% 500VDC RADIAL
CAP FILM 45UF 10% 500VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1339382-EZP-E50456MTA | 62-EZP-E50456MTA | EZP-E50456MTA | EZP-E50456MTA |
| Product Name | Capacitors - Film Capacitors | 45UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF |
| Capacitance Tolerance | 10 (+/- %) | |||
| WVDC | 500 volts | 500 volts |