CAP FILM 15UF 10% 1.3KVDC RADIAL Product overview: EZP-E1D156MTA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-EZP-E1D156MTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1343405-EZP-E1D156MT
Category: Capacitors - Film Capacitors
Series: EZPE
Features: Low ESR
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1300V (1.3kV)
Size / Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 2.028" (51.50mm)
Standard Package: 50
Capacitance: 15 µF
Tolerance: ±10%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 14.5 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Base Product Number: EZP-E1
CAP FILM 15UF 10% 1.3KVDC RADIAL
FILM CAPACITOR, 15UF, 1.3V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 15UF 10% 1.3KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-EZP-E1D156MTA | 1343405-EZP-E1D156MTA | EZP-E1D156MTA | 05X8254 | EZP-E1D156MTA |
| Product Name | 15UF Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 15Uf, 1.3V, 10%, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |
| WVDC | 1300 volts | 1300 volts |