Panasonic Film Capacitors EZP-E1D106MTA

Description
Capacitor Film EZPE series 1.3kVdc 10uF
Request a Quote Datasheet
Description
Capacitor Film EZPE series 1.3kVdc 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 8083321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8083321
Film Capacitors 8083321
Capacitor Film EZPE series 1.3kVdc 10uF

Capacitor Film EZPE series 1.3kVdc 10uF

Supplier's Site
Film Capacitors - 1709489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1709489
Film Capacitors 1709489
Capacitor Film EZPE series 1.3kVdc 10uF

Capacitor Film EZPE series 1.3kVdc 10uF

Supplier's Site
Film Capacitors - EZP-E1D106MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E1D106MTA
Film Capacitors EZP-E1D106MTA
CAP FILM 10UF 10% 1.3KVDC RADIAL

CAP FILM 10UF 10% 1.3KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors EZP-E1D106MTA
CAP FILM 10UF 10% 1.3KVDC RADIAL

CAP FILM 10UF 10% 1.3KVDC RADIAL

Supplier's Site
Film Capacitor, 10Uf, 1.3V, 10%, Radial; Dielectric Type Panasonic - 05X8253 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 10Uf, 1.3V, 10%, Radial; Dielectric Type Panasonic
05X8253
Film Capacitor, 10Uf, 1.3V, 10%, Radial; Dielectric Type Panasonic 05X8253
FILM CAPACITOR, 10UF, 1.3V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 10UF, 1.3V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8083321 EZP-E1D106MTA EZP-E1D106MTA 05X8253
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, 10Uf, 1.3V, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive DC Link, DC Filtering
RoHS Compliant Yes Yes
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers