Panasonic Capacitors - Film Capacitors EZP-E1B406MTA

Description
CAP FILM 40UF 10% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 40UF 10% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-E1B406MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E1B406MTA
Capacitors - Film Capacitors EZP-E1B406MTA
CAP FILM 40UF 10% 1.1KVDC RADIAL

CAP FILM 40UF 10% 1.1KVDC RADIAL

Supplier's Site
Film Capacitor, 40Uf, 1.1Kv, Rad; Dielectric Type Panasonic - 44W8350 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 40Uf, 1.1Kv, Rad; Dielectric Type Panasonic
44W8350
Film Capacitor, 40Uf, 1.1Kv, Rad; Dielectric Type Panasonic 44W8350
FILM CAPACITOR, 40UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

FILM CAPACITOR, 40UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - EZP-E1B406MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E1B406MTA
Film Capacitors EZP-E1B406MTA
CAP FILM 40UF 10% 1.1KVDC RADIAL

CAP FILM 40UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E1B406MTA 44W8350 EZP-E1B406MTA
Product Name Capacitors - Film Capacitors Film Capacitor, 40Uf, 1.1Kv, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details