Panasonic Film Capacitors EZP-E1B356MTA

Description
CAP FILM 35UF 10% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 35UF 10% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-E1B356MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E1B356MTA
Film Capacitors EZP-E1B356MTA
CAP FILM 35UF 10% 1.1KVDC RADIAL

CAP FILM 35UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-E1B356MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E1B356MTA
Capacitors - Film Capacitors EZP-E1B356MTA
CAP FILM 35UF 10% 1.1KVDC RADIAL

CAP FILM 35UF 10% 1.1KVDC RADIAL

Supplier's Site
Film Capacitor, 35Uf, 1.1Kv, Rad; Dielectric Type Panasonic - 44W8349 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 35Uf, 1.1Kv, Rad; Dielectric Type Panasonic
44W8349
Film Capacitor, 35Uf, 1.1Kv, Rad; Dielectric Type Panasonic 44W8349
FILM CAPACITOR, 35UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

FILM CAPACITOR, 35UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E1B356MTA EZP-E1B356MTA 44W8349
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 35Uf, 1.1Kv, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 35 microF 35 microF 35 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers