Panasonic Film Capacitors EZP-E1B156MTA

Description
CAP FILM 15UF 10% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 15UF 10% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-E1B156MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E1B156MTA
Film Capacitors EZP-E1B156MTA
CAP FILM 15UF 10% 1.1KVDC RADIAL

CAP FILM 15UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-E1B156MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E1B156MTA
Capacitors - Film Capacitors EZP-E1B156MTA
CAP FILM 15UF 10% 1.1KVDC RADIAL

CAP FILM 15UF 10% 1.1KVDC RADIAL

Supplier's Site
Film Capacitor, 15Uf, 1.1Kv, Rad; Dielectric Type Panasonic - 44W8345 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 15Uf, 1.1Kv, Rad; Dielectric Type Panasonic
44W8345
Film Capacitor, 15Uf, 1.1Kv, Rad; Dielectric Type Panasonic 44W8345
FILM CAPACITOR, 15UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

FILM CAPACITOR, 15UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E1B156MTA EZP-E1B156MTA 44W8345
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 15Uf, 1.1Kv, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details