Panasonic Capacitors - Film Capacitors EZP-E1B106MTA

Description
CAP FILM 10UF 10% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 10UF 10% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-E1B106MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E1B106MTA
Capacitors - Film Capacitors EZP-E1B106MTA
CAP FILM 10UF 10% 1.1KVDC RADIAL

CAP FILM 10UF 10% 1.1KVDC RADIAL

Supplier's Site
Film Capacitors - EZP-E1B106MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E1B106MTA
Film Capacitors EZP-E1B106MTA
CAP FILM 10UF 10% 1.1KVDC RADIAL

CAP FILM 10UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, 10Uf, 1.1Kv, Rad; Dielectric Type Panasonic - 44W8344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 10Uf, 1.1Kv, Rad; Dielectric Type Panasonic
44W8344
Capacitor, Film, 10Uf, 1.1Kv, Rad; Dielectric Type Panasonic 44W8344
CAPACITOR, FILM, 10UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.007ohmRoHS Compliant: Yes

CAPACITOR, FILM, 10UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.007ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E1B106MTA EZP-E1B106MTA 44W8344
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor, Film, 10Uf, 1.1Kv, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers