Panasonic Varistor, 0603, 5V, 2.1Pf; Voltage Rating Vac Panasonic EZJZ1V500AA

Description
VARISTOR, 0603, 5V, 2.1PF; Voltage Rating VAC:-; Voltage Rating V DC:5V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 0603, 5V, 2.1PF; Voltage Rating VAC:-; Voltage Rating V DC:5V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0603, 5V, 2.1Pf; Voltage Rating Vac Panasonic - 63W2149 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0603, 5V, 2.1Pf; Voltage Rating Vac Panasonic
63W2149
Varistor, 0603, 5V, 2.1Pf; Voltage Rating Vac Panasonic 63W2149
VARISTOR, 0603, 5V, 2.1PF; Voltage Rating VAC:-; Voltage Rating V DC:5V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 0603, 5V, 2.1PF; Voltage Rating VAC:-; Voltage Rating V DC:5V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W2149
Product Name Varistor, 0603, 5V, 2.1Pf; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 28 mA
IR 0.0500 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details