Panasonic Varistor, 0603, 27V, 47Pf; Voltage Rating Vac Panasonic EZJZ1V270EA

Description
VARISTOR, 0603, 27V, 47PF; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 0603, 27V, 47PF; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0603, 27V, 47Pf; Voltage Rating Vac Panasonic - 63W2145 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0603, 27V, 47Pf; Voltage Rating Vac Panasonic
63W2145
Varistor, 0603, 27V, 47Pf; Voltage Rating Vac Panasonic 63W2145
VARISTOR, 0603, 27V, 47PF; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 0603, 27V, 47PF; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W2145
Product Name Varistor, 0603, 27V, 47Pf; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4481US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS5-100-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details