Panasonic Varistor, 0402, 42V, 56Pf; Voltage Rating Vac Panasonic EZJZ0V420WA

Description
VARISTOR, 0402, 42V, 56PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 0402, 42V, 56PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0402, 42V, 56Pf; Voltage Rating Vac Panasonic - 63W2139 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0402, 42V, 56Pf; Voltage Rating Vac Panasonic
63W2139
Varistor, 0402, 42V, 56Pf; Voltage Rating Vac Panasonic 63W2139
VARISTOR, 0402, 42V, 56PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 0402, 42V, 56PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W2139
Product Name Varistor, 0402, 42V, 56Pf; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4471US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 79 mA
IR 0.0500 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details