Panasonic Varistor, Aec-Q200, Mlv, 40V, 0603; Voltage Rating Vac Panasonic EZJP1V650DM

Description
VARISTOR, AEC-Q200, MLV, 40V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:40V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 40V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:40V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 40V, 0603; Voltage Rating Vac Panasonic - 45AJ0195 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 0603; Voltage Rating Vac Panasonic
45AJ0195
Varistor, Aec-Q200, Mlv, 40V, 0603; Voltage Rating Vac Panasonic 45AJ0195
VARISTOR, AEC-Q200, MLV, 40V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:40V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:40V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45AJ0195
Product Name Varistor, Aec-Q200, Mlv, 40V, 0603; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC302L - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details