Panasonic Varistor, Aec-Q200, Mlv, 30V, 0603; Voltage Rating Vac Panasonic EZJP1V420FM

Description
VARISTOR, AEC-Q200, MLV, 30V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 30V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 30V, 0603; Voltage Rating Vac Panasonic - 45AJ0199 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 30V, 0603; Voltage Rating Vac Panasonic
45AJ0199
Varistor, Aec-Q200, Mlv, 30V, 0603; Voltage Rating Vac Panasonic 45AJ0199
VARISTOR, AEC-Q200, MLV, 30V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 30V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45AJ0199
Product Name Varistor, Aec-Q200, Mlv, 30V, 0603; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219596 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details