Panasonic Varistor, Aec-Q200, Mlv, 18V, 0603; Voltage Rating Vac Panasonic EZJP1V270EM

Description
VARISTOR, AEC-Q200, MLV, 18V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:18V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 18V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:18V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 18V, 0603; Voltage Rating Vac Panasonic - 45AJ0198 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 18V, 0603; Voltage Rating Vac Panasonic
45AJ0198
Varistor, Aec-Q200, Mlv, 18V, 0603; Voltage Rating Vac Panasonic 45AJ0198
VARISTOR, AEC-Q200, MLV, 18V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:18V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 18V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:18V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45AJ0198
Product Name Varistor, Aec-Q200, Mlv, 18V, 0603; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Single Phase Bridge - FXSCAJ4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1000 mA
VR 400 volts
View Details