Panasonic 11 V TVS Protection Diode EZJ-Z1V180JA

Description
PANASONIC ELECTRONIC COMPONENTS EZJZ1V180JA TVS Varistor, 11 V, 0603 [1608 Metric], Multilayer Varistor (MLV) Product overview: EZJ-Z1V180JA from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11 V, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-EZJ-Z1V180JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS EZJZ1V180JA TVS Varistor, 11 V, 0603 [1608 Metric], Multilayer Varistor (MLV) Product overview: EZJ-Z1V180JA from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11 V, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-EZJ-Z1V180JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11 V TVS Protection Diode
48-EZJ-Z1V180JA
11 V TVS Protection Diode 48-EZJ-Z1V180JA
PANASONIC ELECTRONIC COMPONENTS EZJZ1V180JA TVS Varistor, 11 V, 0603 [1608 Metric], Multilayer Varistor (MLV) Product overview: EZJ-Z1V180JA from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11 V, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-EZJ-Z1V180JA can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS EZJZ1V180JA TVS Varistor, 11 V, 0603 [1608 Metric], Multilayer Varistor (MLV) Product overview: EZJ-Z1V180JA from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11 V, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-EZJ-Z1V180JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - EZJ-Z1V180JA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
EZJ-Z1V180JA
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs EZJ-Z1V180JA
VARISTOR 18V 20A 0603

VARISTOR 18V 20A 0603

Supplier's Site
Varistor, 20A, Mlv, 11V, 0603; Voltage Rating Vac Panasonic - 55T6232 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20A, Mlv, 11V, 0603; Voltage Rating Vac Panasonic
55T6232
Varistor, 20A, Mlv, 11V, 0603; Voltage Rating Vac Panasonic 55T6232
VARISTOR, 20A, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:11V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

VARISTOR, 20A, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:11V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

Supplier's Site
Varistor, 20A, Mlv, 11V, 0603; Voltage Rating Vac Panasonic - 60AK4338 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20A, Mlv, 11V, 0603; Voltage Rating Vac Panasonic
60AK4338
Varistor, 20A, Mlv, 11V, 0603; Voltage Rating Vac Panasonic 60AK4338
VARISTOR, 20A, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:11V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

VARISTOR, 20A, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:11V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 48-EZJ-Z1V180JA EZJ-Z1V180JA 55T6232
Product Name 11 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 20A, Mlv, 11V, 0603; Voltage Rating Vac Panasonic
Configuration Single
Unlock Full Specs
to access all available technical data