VARISTOR, MLV, 18V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, MLV, 18V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 80V 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 55T6228 | EZJ-Z0V800AA |
| Product Name | Varistor, Mlv, 18V, 0402; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |