VARISTOR 65V 5A 0402
VARISTOR, 5A, MLV, 40V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:40V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:5A; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR, 5A, MLV, 40V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:40V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:5A; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | EZJ-Z0V650DA | 60AK4336 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 5A, Mlv, 40V, 0402; Voltage Rating Vac Panasonic |
| Package | Surface Mount, MLCV |