VARISTOR, 10A, MLV, 11V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:11V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
VARISTOR, 10A, MLV, 11V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:11V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
VARISTOR 18V 10A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 55T6225 | EZJ-Z0V180HA |
| Product Name | Varistor, 10A, Mlv, 11V, 0402; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |