VARISTOR 50V 0603
VARISTOR, MLV, 30V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:30V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, MLV, 30V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:30V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | EZJ-S1VD182 | 55T6218 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 30V, 0603; Voltage Rating Vac Panasonic |
| Package | Surface Mount, MLCV |