VARISTOR, MLV, 6V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, MLV, 6V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 12V 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 55T6216 | EZJ-S1VB822 |
| Product Name | Varistor, Mlv, 6V, 0603; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |