Manufacturer: Panasonic
Win Source Part Number: 871345-EZJ-PZV120DA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: EZJPZV120DA, P15072CT, P15072DKR, P15072TR
VARISTOR, 12V, 7.5VDC, 0201; Voltage Rating VDC:7.5V; Product Range:EZJP Series; Varistor Case Style:0201 [0603 Metric]; Peak Surge Current @ 8/20µS:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
VARISTOR 12V 1A 0201
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871345-EZJ-PZV120DA | 55R1656 | EZJ-PZV120DA |
| Product Name | TVS - TVS - Varistors, MOVs - EZJ-PZV120DA | Varistor, 12V, 7.5Vdc, 0201; Voltage Rating Vdc Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |