VARISTOR, AEC-Q200, MLV, 0603; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
VARISTOR, AEC-Q200, MLV, 0603; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 38AJ1146 |
| Product Name | Varistor, Aec-Q200, Mlv, 0603; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |