VARISTOR 27V 4A 0402
VARISTOR, AEC-Q200, MLV, 18V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:4A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | EZJ-P0V270EM | 60AK4327 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Aec-Q200, Mlv, 18V, 0402; Voltage Rating Vac Panasonic |
| Package | Surface Mount |