PANASONIC
EZAEG3A50AV -- TVS/FUSE/BOARD LEVEL PROTECTION >> VARISTORS
Panasonic
TVS/Fuse/Board Level Protection >> Varistors
EZAEG3A50AV
Description
30V 0603 Varistors ROHS
Datasheet
Description
30V 0603 Varistors ROHS
Datasheet
Suppliers
TVS/Fuse/Board Level Protection >> Varistors
EZAEG3A50AV
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
EZAEG3A50AV |
|
Product Name
|
TVS/Fuse/Board Level Protection >> Varistors |
|
Operating DC Voltage
|
30 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
10 volts
View Details
Lead Style
None
Mounting Option
Surface Mount Technology
Operating AC Voltage
250 volts
View Details
Diameter
152 mm (5.98 inch)
Mounting Option
Other
Operating DC Voltage
850 volts
View Details