Panasonic SMD 1nF 50V EMI RFI Filter EZA-NT66AAAJ

Description
RC Filter 1nF 50V 1kR 5% 4Ch SMD Product overview: EZA-NT66AAAJ from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EZA-NT66AAAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RC Filter 1nF 50V 1kR 5% 4Ch SMD Product overview: EZA-NT66AAAJ from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EZA-NT66AAAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1nF 50V EMI RFI Filter - 835-EZA-NT66AAAJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1nF 50V EMI RFI Filter
835-EZA-NT66AAAJ
SMD 1nF 50V EMI RFI Filter 835-EZA-NT66AAAJ
RC Filter 1nF 50V 1kR 5% 4Ch SMD Product overview: EZA-NT66AAAJ from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EZA-NT66AAAJ can be used for catalog matching and distributor lookup.

RC Filter 1nF 50V 1kR 5% 4Ch SMD Product overview: EZA-NT66AAAJ from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EZA-NT66AAAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-EZA-NT66AAAJ
Product Name SMD 1nF 50V EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7448EUD+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details