ESD SUPPRESSOR 0603
ESD PROTECTION, 100V, 0603; Clamping Voltage Vc Max:100V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:EZAEG Series; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
ESD PROTECTION, 100V, 0603, FULL REEL; Clamping Voltage Vc Max:100V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | EZA-EG3A50AV | 25M9357 | 01X1694 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Esd Protection, 100V, 0603; Clamping Voltage Vc Max Panasonic | Esd Protection, 100V, 0603, Full Reel; Clamping Voltage Vc Max Panasonic |
| Package | Surface Mount, MLCV |