Panasonic Clamping Voltage Vc Max Panasonic EZA-EG2A50AX.

Description
Clamping Voltage Vc Max:100V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:EZAEG Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:100V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:EZAEG Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Panasonic - 29AC6218 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Panasonic
29AC6218
Clamping Voltage Vc Max Panasonic 29AC6218
Clamping Voltage Vc Max:100V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:EZAEG Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:100V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:EZAEG Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC6218
Product Name Clamping Voltage Vc Max Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details